Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now |
Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 13.54mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Spot |
Beam Angle | ± 10° |
For Use With | Cree MC-E Series LEDs |
CREE MCE REFLECTOR, TAPE BASE, SPOT | Farnell |
Where can I find additional details, specifications and documents for a CA10716_BOOM-MC-S?
Additional datasheets, footprints and schematics for CA10716_BOOM-MC-S are listed on our Part Details page. You can also find images and similar parts to CA10716_BOOM-MC-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10716_BOOM-MC-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10716_BOOM-MC-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10716_BOOM-MC-S fall under?
The CA10716_BOOM-MC-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10716_BOOM-MC-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10716_BOOM-MC-S you can contact the distributor directly for product support, shipping queries etc.
Is the CA10716_BOOM-MC-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10716_BOOM-MC-S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CA10716_BOOM-MC-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10716_BOOM-MC-S often in real-time on the comparison pages.
What if I can't find stock of CA10716_BOOM-MC-S?
You can fill out our help required form which you can use to request a quote for CA10716_BOOM-MC-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.