Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Lens Type | Spot Beam Lens |
---|---|
Beam Type | Spot |
LED Lens Color | White |
Lens Diameter | - |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Beam Angle | 7 |
Lens With Holder, Square, Pmma, Golden Dragon Led | Newark Electronics |
LENS WITH HOLDER, SQUARE, PMMA, GOLDEN DRAGON LED | element14 |
ROSE Series Square 1 Pos 21.6 x 21.6mm Real Spot Beam Assembly | Future Electronics |
ASSEMBLY SQUARE 1 POS 21.6 + 21.6MM OD 13.9MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a CA10561"OSS-2-RS?
Additional datasheets, footprints and schematics for CA10561"OSS-2-RS are listed on our Part Details page. You can also find images and similar parts to CA10561"OSS-2-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10561"OSS-2-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10561"OSS-2-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10561"OSS-2-RS fall under?
The CA10561"OSS-2-RS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10561"OSS-2-RS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10561"OSS-2-RS you can contact the distributor directly for product support, shipping queries etc.
Is the CA10561"OSS-2-RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10561"OSS-2-RS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CA10561"OSS-2-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10561"OSS-2-RS often in real-time on the comparison pages.
What if I can't find stock of CA10561"OSS-2-RS?
You can fill out our help required form which you can use to request a quote for CA10561"OSS-2-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.