Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Lens Type | Spot Beam Lens |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 26mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Beam Angle | 8° |
RoHS Compliant | Yes |
Lens, Round, Pmma, Cree Xr-E Series Led | Newark Electronics |
Where can I find additional details, specifications and documents for a CA10324_ROCKET-SS?
Additional datasheets, footprints and schematics for CA10324_ROCKET-SS are listed on our Part Details page. You can also find images and similar parts to CA10324_ROCKET-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10324_ROCKET-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10324_ROCKET-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10324_ROCKET-SS fall under?
The CA10324_ROCKET-SS is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA10324_ROCKET-SS when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10324_ROCKET-SS you can contact the distributor directly for product support, shipping queries etc.
Is the CA10324_ROCKET-SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA10324_ROCKET-SS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CA10324_ROCKET-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10324_ROCKET-SS often in real-time on the comparison pages.
What if I can't find stock of CA10324_ROCKET-SS?
You can fill out our help required form which you can use to request a quote for CA10324_ROCKET-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.