Lens Type | Lens without Holder |
---|---|
Beam Type | Medium |
LED Lens Colour | Transparent |
Lens Diameter | 26mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens without Holder |
Beam Angle | ± 13° |
For Use With | Osram Dragon Series LEDs |
Osram Dragon Optic,Tape Base,Medium | RS |
TITANUM Series Round 1 Pos 26mm Dia 14.9mm (H) Medium Beam Assembly | Future Electronics |
Fully Sealable Titanum Lenses For Dragon | Avnet America |
OSRAM DRAGON OPTIC, TAPE BASE, MED | Farnell |
Where can I find additional details, specifications and documents for a CA10252_TITANUM-O-M?
Additional datasheets, footprints and schematics for CA10252_TITANUM-O-M are listed on our Part Details page. You can also find images and similar parts to CA10252_TITANUM-O-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10252_TITANUM-O-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10252_TITANUM-O-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10252_TITANUM-O-M fall under?
The CA10252_TITANUM-O-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10252_TITANUM-O-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10252_TITANUM-O-M you can contact the distributor directly for product support, shipping queries etc.
Is the CA10252_TITANUM-O-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10252_TITANUM-O-M have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for CA10252_TITANUM-O-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10252_TITANUM-O-M often in real-time on the comparison pages.
What if I can't find stock of CA10252_TITANUM-O-M?
You can fill out our help required form which you can use to request a quote for CA10252_TITANUM-O-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.