Status: | Unknown |
---|---|
Series: | CA Array Series |
RoHS: | Unknown |
Capacitance | 3300pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 200V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CA Array Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MLCC Capacitor Array 3.3nF 200V X7R 10% | RS |
Capacitor Array, 3300 pF, 200 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
CAP ARRAY, 3300PF, 4 ELEMENT, 200V, 0612 | Farnell |
Where can I find additional details, specifications and documents for a CA064X332K2RACTU?
Additional datasheets, footprints and schematics for CA064X332K2RACTU are listed on our Part Details page. You can also find images and similar parts to CA064X332K2RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA064X332K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA064X332K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA064X332K2RACTU fall under?
The CA064X332K2RACTU is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA064X332K2RACTU when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA064X332K2RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the CA064X332K2RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA064X332K2RACTU have stock available?
Authorised distributors including Rapid Electronics, RS, Avnet America and Farnell have stock available or on a lead time for CA064X332K2RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA064X332K2RACTU often in real-time on the comparison pages.
What if I can't find stock of CA064X332K2RACTU?
You can fill out our help required form which you can use to request a quote for CA064X332K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.