Status: | Unknown |
---|---|
Series: | CA Array Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 200V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CA Array Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Array, X7R Dielectric, 10000 Pf, 10%, 4, 200 V, 0612 [1632 Metric], Smd Rohs Compliant: Yes |Kemet CA064X103K2RACAUTO | Newark Electronics |
CAP, 10000PF, 200V, 10%, 0612 | element14 |
CAP ARRAY, 0.01UF, 4 ELEMENT, 200V, 0612 | Farnell |
Capacitor Array, 0.01 uF, 200 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CA064X103K2RACAUTO?
Additional datasheets, footprints and schematics for CA064X103K2RACAUTO are listed on our Part Details page. You can also find images and similar parts to CA064X103K2RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA064X103K2RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA064X103K2RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA064X103K2RACAUTO fall under?
The CA064X103K2RACAUTO is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA064X103K2RACAUTO when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA064X103K2RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the CA064X103K2RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA064X103K2RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CA064X103K2RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA064X103K2RACAUTO often in real-time on the comparison pages.
What if I can't find stock of CA064X103K2RACAUTO?
You can fill out our help required form which you can use to request a quote for CA064X103K2RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.