Status: | Unknown |
---|---|
Series: | CA Array Series |
RoHS: | Unknown |
Prices starting from US$0.09
Capacitance | 1000pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 200V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CA Array Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MLCC Capacitor Array 1nF 200V X7R 10% | RS |
Capacitor Array, X7R Dielectric, 1000 Pf, 10%, 4, 200 V, 0612 [1632 Metric], Smd Rohs Compliant: Yes |Kemet CA064X102K2RACTU | Newark Electronics |
Capacitor Array, 1000 pF, 200 V, ± 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
CAP, 1000PF, 200V, 10%, 0612 | element14 |
CAP ARRAY, 1000PF, 4 ELEMENT, 200V, 0612 | Farnell |
Capacitor Array, 1000 pF, 200 V, � 10%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CA064X102K2RACTU?
Additional datasheets, footprints and schematics for CA064X102K2RACTU are listed on our Part Details page. You can also find images and similar parts to CA064X102K2RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA064X102K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA064X102K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA064X102K2RACTU fall under?
The CA064X102K2RACTU is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA064X102K2RACTU when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA064X102K2RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the CA064X102K2RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA064X102K2RACTU have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CA064X102K2RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA064X102K2RACTU often in real-time on the comparison pages.
What if I can't find stock of CA064X102K2RACTU?
You can fill out our help required form which you can use to request a quote for CA064X102K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.