Status: | Unknown |
---|---|
Series: | CA Array Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 25V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | CA Array Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
1000Pf 25.0V Rohs Compliant: Yes |Kemet CA064C102K3RACTU | Newark Electronics |
CAP CERM ARY 0.001UF 25VDC X7R 10% 0612 SMD 4 CAP | Avnet America |
CAP, 1000PF, 25V, 10%, 0612 | Farnell |
Where can I find additional details, specifications and documents for a CA064C102K3RACTU?
Additional datasheets, footprints and schematics for CA064C102K3RACTU are listed on our Part Details page. You can also find images and similar parts to CA064C102K3RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA064C102K3RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA064C102K3RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA064C102K3RACTU fall under?
The CA064C102K3RACTU is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA064C102K3RACTU when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA064C102K3RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the CA064C102K3RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA064C102K3RACTU have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CA064C102K3RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA064C102K3RACTU often in real-time on the comparison pages.
What if I can't find stock of CA064C102K3RACTU?
You can fill out our help required form which you can use to request a quote for CA064C102K3RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.