CA0612KRX7R9BB102 Part Information

Details for CA0612KRX7R9BB102 by Yageo Corporation

Passive Components > Capacitors > Capacitor Arrays

Part Specifications

Capacitance 1000pF
Capacitor Case Style 0612 [1632 Metric]
Voltage Rating 50V
No. of Elements 4 Element, 4Elements
Capacitor Terminals SMD
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 10%
Capacitor Mounting SMD
Climatic Category 55/125/56
Dielectric Characteristic X7R
External Depth 3.2mm
External Length / Height 1mm
External Width 1.6mm
No. of Pins 8Pins
Operating Temperature Range -55°C to +125°C
Reel Quantity 4000
Temp Coeff Tolerance + 15%
Temp Coeff Tolerance - -15%
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 50V
RoHS Compliant

Alternative Part Descriptions

  • Capacitor Array, C-Array, 1000 pF, - 10%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA0612KRX7R9BB102?

Additional datasheets, footprints and schematics for CA0612KRX7R9BB102 are listed in our Part Details tab. You can also find the CA0612KRX7R9BB102 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA0612KRX7R9BB102 in the Pricing & Inventory tab next to part details. You can view CA0612KRX7R9BB102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA0612KRX7R9BB102 fall under?

The CA0612KRX7R9BB102 is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to CA0612KRX7R9BB102 when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA0612KRX7R9BB102 you can contact the distributor directly for product support, shipping queries etc.

Is the CA0612KRX7R9BB102 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for CA0612KRX7R9BB102 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CA0612KRX7R9BB102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA0612KRX7R9BB102 often in real-time on the comparison pages.

What if I can't find stock of CA0612KRX7R9BB102?

You can fill out our help required form which you can use to request a quote for CA0612KRX7R9BB102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CA0612KRX7R9BB102

Loading...
Loading Results for CA0612KRX7R9BB102
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us