CA0612KRX7R8BB103 Part Information
Details for CA0612KRX7R8BB103 by Yageo Corporation
Electronic & Electrical Components>Capacitors>Capacitor Arrays
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.1220 |
100 | 0.0730 |
500 | 0.0690 |
1000 | 0.0650 |
2000 | 0.0620 |
4000 | 0.0590 |
20000 | 0.0578 |
Stock Information
Details
Part Specifications
Capacitance | 10000pF |
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 25V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Climatic Category | 55/125/56 |
Dielectric Characteristic | X7R |
External Depth | 3.2mm |
External Length / Height | 1mm |
External Width | 1.6mm |
No. of Pins | 8Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Temp Coeff Tolerance + | 15% |
Temp Coeff Tolerance - | -15% |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
Alternative Part Descriptions
- Capacitor Array, C-Array, 0.01 - F, - 10%, 4, 25 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CA0612KRX7R8BB103?
Additional datasheets, footprints and schematics for CA0612KRX7R8BB103 are listed in our Part Details tab. You can also find the CA0612KRX7R8BB103 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA0612KRX7R8BB103 in the Pricing & Inventory tab next to part details. You can view CA0612KRX7R8BB103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA0612KRX7R8BB103 fall under?
The CA0612KRX7R8BB103 is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to CA0612KRX7R8BB103 when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA0612KRX7R8BB103 you can contact the distributor directly for product support, shipping queries etc.
Is the CA0612KRX7R8BB103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CA0612KRX7R8BB103 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CA0612KRX7R8BB103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA0612KRX7R8BB103 often in real-time on the comparison pages.
What if I can't find stock of CA0612KRX7R8BB103?
You can fill out our help required form which you can use to request a quote for CA0612KRX7R8BB103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.