Status: | Unknown |
---|---|
Series: | CA04 Series |
RoHS: | Unknown |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.55
|
106
in stock
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 22mcd |
No. of Digits / Alpha | 4 |
Character Size | 10.16mm |
Common Connection | Common Anode |
Product Range | CA04 Series |
SVHC | No SVHC (15-Jan-2019) |
7-Seg Display 4-Digit 10.16mm Red | RS |
Where can I find additional details, specifications and documents for a CA04-41SURKWA?
Additional datasheets, footprints and schematics for CA04-41SURKWA are listed on our Part Details page. You can also find images and similar parts to CA04-41SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA04-41SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA04-41SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA04-41SURKWA fall under?
The CA04-41SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CA04-41SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA04-41SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the CA04-41SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA04-41SURKWA have stock available?
Authorised distributors including RS have stock available or on a lead time for CA04-41SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA04-41SURKWA often in real-time on the comparison pages.
What if I can't find stock of CA04-41SURKWA?
You can fill out our help required form which you can use to request a quote for CA04-41SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.