Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 200V |
Output Current Max | 5mA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 5.25V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 27.94mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 5mA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W +200V | RS |
Dc-Dc Converter, 1 O/P, 200V, 5000Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, 200V@5mA, 4.75-5.25V In, CA Series | XP Power CA02P-5 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a CA02P-5?
Additional datasheets, footprints and schematics for CA02P-5 are listed on our Part Details page. You can also find images and similar parts to CA02P-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA02P-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA02P-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA02P-5 fall under?
The CA02P-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CA02P-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA02P-5 you can contact the distributor directly for product support, shipping queries etc.
Is the CA02P-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA02P-5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for CA02P-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA02P-5 often in real-time on the comparison pages.
What if I can't find stock of CA02P-5?
You can fill out our help required form which you can use to request a quote for CA02P-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.