Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG58 |
---|---|
Impedance | 50ohm |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Color | Black |
Jacket Material | PVC |
RoHS Compliant | Yes |
Coaxial Cable, Pvc, 1000Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a CA-195R-R1K?
Additional datasheets, footprints and schematics for CA-195R-R1K are listed on our Part Details page. You can also find images and similar parts to CA-195R-R1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA-195R-R1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA-195R-R1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA-195R-R1K fall under?
The CA-195R-R1K is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CA-195R-R1K when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA-195R-R1K you can contact the distributor directly for product support, shipping queries etc.
Is the CA-195R-R1K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA-195R-R1K have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CA-195R-R1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA-195R-R1K often in real-time on the comparison pages.
What if I can't find stock of CA-195R-R1K?
You can fill out our help required form which you can use to request a quote for CA-195R-R1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.