Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
Body Color | Black |
Enclosure Material | Plastic |
Enclosure Type | Hand Held |
External Depth | 3.32" |
External Depth - Imperial | 3.32" |
External Height | 1.08" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CA-10, 3, BK?
Additional datasheets, footprints and schematics for CA-10, 3, BK are listed on our Part Details page. You can also find images and similar parts to CA-10, 3, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA-10, 3, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA-10, 3, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA-10, 3, BK fall under?
The CA-10, 3, BK is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to CA-10, 3, BK when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA-10, 3, BK you can contact the distributor directly for product support, shipping queries etc.
Is the CA-10, 3, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA-10, 3, BK have stock available?
There is no stock from authorised distributors for CA-10, 3, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA-10, 3, BK often in real-time on the comparison pages.
What if I can't find stock of CA-10, 3, BK?
You can fill out our help required form which you can use to request a quote for CA-10, 3, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.