Status: | Unknown |
---|---|
Series: | C9T Series |
RoHS: | Unknown |
Output (kvar) | 15kvar @ 50Hz |
---|---|
Voltage Rating | 415VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Rated Capacitance | 3 x 92.2µF, 92.2µF |
Capacitance Tolerance | +10% -5% |
Current Rating | 27A @ 50Hz |
Product Range | C9T Series |
Capacitor Case Style | Can |
Terminal Connection | Threaded Stud |
Stud Size - Metric | M12 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 55°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 92µF |
Capacitor Terminals | Screw |
Voltage Rating VAC | 415V |
KEMET Power Capacitor, 92.2uF, 415V, -5 ... 10 % | Distrelec |
5900Pf 415V |Kemet C9TS5MD5920AARX | Newark Electronics |
Power Film Capacitor, 92.2 uF, 415 V, -888-5%, +10%, Metallized PP, Can, Stud Mount - M12 | Avnet America |
Where can I find additional details, specifications and documents for a C9TS5MD5920AARX?
Additional datasheets, footprints and schematics for C9TS5MD5920AARX are listed on our Part Details page. You can also find images and similar parts to C9TS5MD5920AARX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C9TS5MD5920AARX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C9TS5MD5920AARX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C9TS5MD5920AARX fall under?
The C9TS5MD5920AARX is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C9TS5MD5920AARX when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C9TS5MD5920AARX you can contact the distributor directly for product support, shipping queries etc.
Is the C9TS5MD5920AARX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C9TS5MD5920AARX have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for C9TS5MD5920AARX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C9TS5MD5920AARX often in real-time on the comparison pages.
What if I can't find stock of C9TS5MD5920AARX?
You can fill out our help required form which you can use to request a quote for C9TS5MD5920AARX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.