C947U472MZVDAAWL45 Capacitors by KEMET

CAP 4700PF 20%

Status: Unknown
Series: 900 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
1,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
360
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4700pF
Product Range 900 Series
Capacitance Tolerance ± 20%
Suppression Class X1 / Y2
Voltage Rating X 400V
Voltage Rating Y 400V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor: ceramic | Transfer Multisort Elektronik
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America
CAP, 4700PF, 20% | element14
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C947U472MZVDAAWL45?

Additional datasheets, footprints and schematics for C947U472MZVDAAWL45 are listed on our Part Details page. You can also find images and similar parts to C947U472MZVDAAWL45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C947U472MZVDAAWL45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C947U472MZVDAAWL45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C947U472MZVDAAWL45 fall under?

The C947U472MZVDAAWL45 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C947U472MZVDAAWL45 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C947U472MZVDAAWL45 you can contact the distributor directly for product support, shipping queries etc.

Is the C947U472MZVDAAWL45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C947U472MZVDAAWL45 have stock available?

Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Avnet America, element14 and Farnell have stock available or on a lead time for C947U472MZVDAAWL45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C947U472MZVDAAWL45 often in real-time on the comparison pages.

What if I can't find stock of C947U472MZVDAAWL45?

You can fill out our help required form which you can use to request a quote for C947U472MZVDAAWL45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay