Status: | Unknown |
---|---|
Series: | 900 Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Product Range | 900 Series |
Capacitance Tolerance | ± 5% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 400V |
Voltage Rating Y | 250V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Pf, 5% Rohs Compliant: Yes |Kemet C935U101JYSDBAWL45 | Newark Electronics |
CAP, 100PF, 5% | element14 |
Ceramic Suppression Capacitor, 100 pF, ± 5%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 100 pF, � 5%, X1 / Y2, 400 Vac, 250 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C935U101JYSDBAWL45?
Additional datasheets, footprints and schematics for C935U101JYSDBAWL45 are listed on our Part Details page. You can also find images and similar parts to C935U101JYSDBAWL45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C935U101JYSDBAWL45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C935U101JYSDBAWL45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C935U101JYSDBAWL45 fall under?
The C935U101JYSDBAWL45 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C935U101JYSDBAWL45 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C935U101JYSDBAWL45 you can contact the distributor directly for product support, shipping queries etc.
Is the C935U101JYSDBAWL45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C935U101JYSDBAWL45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for C935U101JYSDBAWL45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C935U101JYSDBAWL45 often in real-time on the comparison pages.
What if I can't find stock of C935U101JYSDBAWL45?
You can fill out our help required form which you can use to request a quote for C935U101JYSDBAWL45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.