Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
3,282
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
8,188
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
3,282
in stock
|
Buy Now | |
element14
from US$2.85
|
3,282
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
2,311
in stock
|
Buy Now | |
GreenChips
from US$2.38
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.98
|
462
in stock
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7.5mm |
Cable Diameter Min | 5mm |
Colour | Nickel |
External Depth | 16.3mm |
External Length / Height | 35.5mm |
External Width | 31.1mm |
Material | ABS Thermoplastic |
D Sub Hood, Size De, Abs With Copper | Newark Electronics |
BACKSHELL, D, TOP ENTRY, 9WAY | element14 |
9 WAY METPLAS D HOOD- STRAIGHT | GreenChips |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a C88E300000?
Additional datasheets, footprints and schematics for C88E300000 are listed on our Part Details page. You can also find images and similar parts to C88E300000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C88E300000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C88E300000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C88E300000 fall under?
The C88E300000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C88E300000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C88E300000 you can contact the distributor directly for product support, shipping queries etc.
Is the C88E300000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C88E300000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for C88E300000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C88E300000 often in real-time on the comparison pages.
What if I can't find stock of C88E300000?
You can fill out our help required form which you can use to request a quote for C88E300000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.