Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 45° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 15mm |
Cable Diameter Min | 8mm |
Colour | Nickel |
External Depth | 23mm |
External Length / Height | 47.5mm |
External Width | 69.3mm |
Height | 47.5mm |
Material | ABS Thermoplastic |
Connector Backshell | Newark Electronics |
BACKSHELL, D, 45DG ENTRY, 37WAY | element14 |
Where can I find additional details, specifications and documents for a C88230000?
Additional datasheets, footprints and schematics for C88230000 are listed on our Part Details page. You can also find images and similar parts to C88230000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C88230000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C88230000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C88230000 fall under?
The C88230000 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to C88230000 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C88230000 you can contact the distributor directly for product support, shipping queries etc.
Is the C88230000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C88230000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C88230000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C88230000 often in real-time on the comparison pages.
What if I can't find stock of C88230000?
You can fill out our help required form which you can use to request a quote for C88230000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.