Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$432.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$437.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$645.74
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$613.00
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$432.18
|
-
|
Buy Now | |
RS Americas
from US$432.18
|
-
|
Buy Now | |
element14
from US$468.78
|
-
|
Buy Now | |
TRC Electronics
from US$467.80
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | -8kV |
Output Current Max | 125µA |
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 15.24mm |
Depth | 76.2mm |
Width | 31.75mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 125µA |
Output Voltage Min | 0V |
Depth | 76.2mm |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters SINGLE O/P DC-HV | Rapid Electronics |
Dc-Dc Converter, 1 O/P, -8Kv, 125Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, -8000V@125A, 11.5-16V In, C Series | XP Power C80N | RS Americas |
High Voltage DC/DC Converter, Flying Leads | TRC Electronics |
Where can I find additional details, specifications and documents for a C80N?
Additional datasheets, footprints and schematics for C80N are listed on our Part Details page. You can also find images and similar parts to C80N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C80N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C80N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C80N fall under?
The C80N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C80N when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C80N you can contact the distributor directly for product support, shipping queries etc.
Is the C80N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C80N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for C80N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C80N often in real-time on the comparison pages.
What if I can't find stock of C80N?
You can fill out our help required form which you can use to request a quote for C80N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.