C8051F930-G-GQ Part Information

Details for C8051F930-G-GQ by Silicon Labs

Silicon Labs Parts

Part Downloads

Part Specifications

Product Range C8051 Family C8051F9xx Series Microcontrollers
CPU Speed 25MHz
Program Memory Size 64KB
RAM Memory Size 4.25KB
No. of Pins 32Pins
MCU Case Style LQFP
No. of I/O's 24I/O's
Embedded Interface Type I2C SMBus SPI UART
Supply Voltage Min 900mV
Supply Voltage Max 3.6V
MCU Family C8051
MCU Series C8051F9xx
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MCU, 8BIT, 25MHZ, LQFP-32; Product Range:C8051 Family C8051F9xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:LQFP; No. of I/O s:24I/O s; Embedded RoHS Compliant: Yes | Newark Electronics
  • 64kB/4kB RAM, 10b ADC, DC-DC, 0.9V, LQFP32 | Symmetry Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a C8051F930-G-GQ?

Additional datasheets, footprints and schematics for C8051F930-G-GQ are listed in our Part Details tab. You can also find the C8051F930-G-GQ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C8051F930-G-GQ in the Pricing & Inventory tab next to part details. You can view C8051F930-G-GQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C8051F930-G-GQ fall under?

The C8051F930-G-GQ is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to C8051F930-G-GQ when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F930-G-GQ you can contact the distributor directly for product support, shipping queries etc.

Is the C8051F930-G-GQ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for C8051F930-G-GQ have stock available?

Authorised distributors including Newark Electronics and Symmetry Electronics have stock available or on a lead time for C8051F930-G-GQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C8051F930-G-GQ often in real-time on the comparison pages.

What if I can't find stock of C8051F930-G-GQ?

You can fill out our help required form which you can use to request a quote for C8051F930-G-GQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for C8051F930-G-GQ

Loading...
Loading Results for C8051F930-G-GQ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us