C8051F582-IM Silicon Labs Parts by Silicon Labs

MCU 8BIT 50MHZ QFN-32

Status: Unknown
Series: C8051 Family C8051F58x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.20

Distributor Stock
Logo for RS
RS
from US$11.36
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.37
-
Buy Now
Logo for element14
element14
from US$11.17
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$9.20
-
Buy Now
Logo for Farnell
Farnell
from US$11.14
-
Buy Now

Specifications

Product Range C8051 Family C8051F58x Series Microcontrollers
CPU Speed 50MHz
Program Memory Size 128KB
RAM Memory Size 8KB
No. of Pins 32Pins
MCU Case Style QFN
No. of I/O's 25I/O's
Embedded Interface Type CAN I2C LIN SMBus SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 5.25V
MCU Family C8051
MCU Series C8051F58x
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MCU,8051,50MIPS,128KB Flash,CAN,QFN32 | RS
Mcu, 8Bit, 50Mhz, Qfn-32 | Newark Electronics
MCU, 8BIT, 50MHZ, QFN-32 | element14
8051 MHz 16 kB flash industrial 8-bit MCU | Symmetry Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C8051F582-IM?

Additional datasheets, footprints and schematics for C8051F582-IM are listed on our Part Details page. You can also find images and similar parts to C8051F582-IM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C8051F582-IM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F582-IM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C8051F582-IM fall under?

The C8051F582-IM is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to C8051F582-IM when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F582-IM you can contact the distributor directly for product support, shipping queries etc.

Is the C8051F582-IM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C8051F582-IM have stock available?

Authorised distributors including RS, Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for C8051F582-IM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C8051F582-IM often in real-time on the comparison pages.

What if I can't find stock of C8051F582-IM?

You can fill out our help required form which you can use to request a quote for C8051F582-IM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay