Status: | Unknown |
---|---|
Series: | C8051 Family C8051F58x Series Microcontrollers |
RoHS: | Unknown |
Product Range | C8051 Family C8051F58x Series Microcontrollers |
---|---|
CPU Speed | 50MHz |
Program Memory Size | 128KB |
RAM Memory Size | 8KB |
No. of Pins | 48Pins |
MCU Case Style | QFP |
No. of I/O's | 40I/O's |
Embedded Interface Type | I2C SMBus SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.25V |
MCU Family | C8051 |
MCU Series | C8051F58x |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 8Bit, 50Mhz, Qfp-48 | Newark Electronics |
MCU, 8BIT, 50MHZ, QFP-48 | element14 |
8051 MHz 16 kB flash industrial 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a C8051F581-IQ?
Additional datasheets, footprints and schematics for C8051F581-IQ are listed on our Part Details page. You can also find images and similar parts to C8051F581-IQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F581-IQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F581-IQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F581-IQ fall under?
The C8051F581-IQ is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to C8051F581-IQ when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F581-IQ you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F581-IQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F581-IQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for C8051F581-IQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F581-IQ often in real-time on the comparison pages.
What if I can't find stock of C8051F581-IQ?
You can fill out our help required form which you can use to request a quote for C8051F581-IQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.