Status: | Unknown |
---|---|
Series: | C8051 Family C8051F34x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$15.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.02
|
No stock
|
Buy Now |
Product Range | C8051 Family C8051F34x Series Microcontrollers |
---|---|
CPU Speed | 48MHz |
Program Memory Size | 64KB |
RAM Memory Size | 4.25KB |
No. of Pins | 48Pins |
MCU Case Style | QFP |
No. of I/O's | 40I/O's |
Embedded Interface Type | I2C SMBus SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
MCU Family | C8051 |
MCU Series | C8051F34x |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU, 8BIT, 48MHZ, QFP-48 | Farnell |
Where can I find additional details, specifications and documents for a C8051F340-GQR?
Additional datasheets, footprints and schematics for C8051F340-GQR are listed on our Part Details page. You can also find images and similar parts to C8051F340-GQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F340-GQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F340-GQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F340-GQR fall under?
The C8051F340-GQR is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to C8051F340-GQR when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F340-GQR you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F340-GQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F340-GQR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C8051F340-GQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F340-GQR often in real-time on the comparison pages.
What if I can't find stock of C8051F340-GQR?
You can fill out our help required form which you can use to request a quote for C8051F340-GQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.