C8051F336-GM Part Information

Details for C8051F336-GM by Silicon Labs

Silicon Labs Parts

Part Downloads

Part Specifications

Product Range C8051 Family C8051F33x Series Microcontrollers
CPU Speed 25MHz
Program Memory Size 16KB
RAM Memory Size 768Byte
No. of Pins 20Pins
MCU Case Style QFN
No. of I/O's 17I/O's
Embedded Interface Type I2C SMBus SPI UART
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
MCU Family C8051
MCU Series C8051F33x
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a C8051F336-GM?

Additional datasheets, footprints and schematics for C8051F336-GM are listed in our Part Details tab. You can also find the C8051F336-GM image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C8051F336-GM in the Pricing & Inventory tab next to part details. You can view C8051F336-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C8051F336-GM fall under?

The C8051F336-GM is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to C8051F336-GM when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F336-GM you can contact the distributor directly for product support, shipping queries etc.

Is the C8051F336-GM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for C8051F336-GM have stock available?

There is no stock from authorised distributors for C8051F336-GM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C8051F336-GM often in real-time on the comparison pages.

What if I can't find stock of C8051F336-GM?

You can fill out our help required form which you can use to request a quote for C8051F336-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for C8051F336-GM

Loading...
Loading Results for C8051F336-GM
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us