Silicon Manufacturer | Silicon Laboratories |
---|---|
No. of Bits | 8bit |
Silicon Family Name | C8051F31x |
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Core Number | C8051F310 |
Kit Contents | Target Board AC to DC Power Adapter USB Debug Adapter CD-ROM USB Cable Quick-Start Guide |
Product Range | - |
Development Tool Type | Development Kit |
Features | DEBUG Connector for Debug Adapter Interface Analog I/O Terminal Block |
Kit Contents Descriptive | USB debug adapter USB cable Target/Prototyping PCB (C8051F310TB) Wall mounted universal power supply IDE and Product Information CD-ROM Third Party Tools and Documentation CD-ROM |
Kit Features | Used for the Development of C8051F31x Microcontroller Unit |
Supported Devices | C8051F310 C8051F311 C8051F312 and more |
Type | Development Kit |
Dev Kit, For | Newark Electronics |
8051 25 MHz 8 kB 8-bit MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a C8051F310DK?
Additional datasheets, footprints and schematics for C8051F310DK are listed on our Part Details page. You can also find images and similar parts to C8051F310DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C8051F310DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F310DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C8051F310DK fall under?
The C8051F310DK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to C8051F310DK when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F310DK you can contact the distributor directly for product support, shipping queries etc.
Is the C8051F310DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C8051F310DK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for C8051F310DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C8051F310DK often in real-time on the comparison pages.
What if I can't find stock of C8051F310DK?
You can fill out our help required form which you can use to request a quote for C8051F310DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.