C8051F300-GMR Silicon Labs Parts by Silicon Labs

MCU 8BIT 25MHZ QFN-11

Status: Unknown
Series: C8051 Family C8051F30x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.20

Distributor Stock
Logo for Farnell
Farnell
from US$4.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.20
-
Buy Now
Logo for element14
element14
from US$4.87
-
Buy Now

Specifications

Product Range C8051 Family C8051F30x Series Microcontrollers
CPU Speed 25MHz
Program Memory Size 8KB
RAM Memory Size 256Byte
No. of Pins 11Pins
MCU Case Style QFN
No. of I/O's 8I/O's
Embedded Interface Type I2C SMBus UART
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
MCU Family C8051
MCU Series C8051F30x
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Mcu, 8Bit, 25Mhz, Qfn-11 | Newark Electronics
MCU, 8BIT, 25MHZ, QFN-11 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C8051F300-GMR?

Additional datasheets, footprints and schematics for C8051F300-GMR are listed on our Part Details page. You can also find images and similar parts to C8051F300-GMR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C8051F300-GMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C8051F300-GMR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C8051F300-GMR fall under?

The C8051F300-GMR is listed under Silicon Labs Parts.

Can I view similar or alternative parts?

You can view similar parts to C8051F300-GMR when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C8051F300-GMR you can contact the distributor directly for product support, shipping queries etc.

Is the C8051F300-GMR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C8051F300-GMR have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C8051F300-GMR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C8051F300-GMR often in real-time on the comparison pages.

What if I can't find stock of C8051F300-GMR?

You can fill out our help required form which you can use to request a quote for C8051F300-GMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay