Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$42.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$436.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$678.42
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$644.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$432.18
|
-
|
Buy Now | |
RS Americas
from US$42.15
|
-
|
Buy Now | |
element14
from US$469.24
|
-
|
Buy Now | |
TRC Electronics
from US$467.80
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 8kV |
Output Current Max | 125µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 15.24mm |
Depth | 76.2mm |
Width | 31.75mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
V-belt, C section, single section, Hi-Power II Series | Gates C80 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 125µA |
Output Voltage Min | 0V |
Depth | 76.2mm |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters SINGLE O/P DC-HV | Rapid Electronics |
Dc-Dc Converter, 1 O/P, 8Kv, 125Ua | Newark Electronics |
High Voltage DC/DC Converter, Flying Leads | TRC Electronics |
Where can I find additional details, specifications and documents for a C80?
Additional datasheets, footprints and schematics for C80 are listed on our Part Details page. You can also find images and similar parts to C80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C80 fall under?
The C80 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C80 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C80 you can contact the distributor directly for product support, shipping queries etc.
Is the C80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C80 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for C80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C80 often in real-time on the comparison pages.
What if I can't find stock of C80?
You can fill out our help required form which you can use to request a quote for C80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.