Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 19V |
Output Current - Output 1 | 3.41A |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a C75DAC?
Additional datasheets, footprints and schematics for C75DAC are listed on our Part Details page. You can also find images and similar parts to C75DAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C75DAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C75DAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C75DAC fall under?
The C75DAC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C75DAC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C75DAC you can contact the distributor directly for product support, shipping queries etc.
Is the C75DAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C75DAC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C75DAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C75DAC often in real-time on the comparison pages.
What if I can't find stock of C75DAC?
You can fill out our help required form which you can use to request a quote for C75DAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.