Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 6kV |
Output Current Max | 166µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 53.34mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Softcase |
---|---|
For Use With | Fluke T6-600/T6-1000 Electrical Tester |
RoHS Compliant | NA |
Soft Case | Fluke C60 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bogen Communications Inc C Series PA Amps, Power Output | 60 W, Frequency Response +/- 2 dB |
---|
Bogen Communications Inc C Series Pa Amps, Power Output: 60 W, Frequency Response +/- 2 Db: 100 Hz-10 Khz, Distortion At Rpo: | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 166µA |
Output Voltage Min | 0V |
Depth | 53.34mm |
RoHS Compliant | Yes |
High Voltage DC/DC Converter, Flying Leads | TRC Electronics |
Where can I find additional details, specifications and documents for a C60?
Additional datasheets, footprints and schematics for C60 are listed on our Part Details page. You can also find images and similar parts to C60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C60 fall under?
The C60 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C60 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C60 you can contact the distributor directly for product support, shipping queries etc.
Is the C60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C60 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for C60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C60 often in real-time on the comparison pages.
What if I can't find stock of C60?
You can fill out our help required form which you can use to request a quote for C60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.