Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C53218-000,
4-1201394-3 |
Contact Current Rating (Max) | 1A |
---|---|
Connector Style | Plug |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Grounding Block |
Shell Size | 1in, 25.4mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
38999 Accessory, CHA-0307 | TE Connectivity C53218-000 | RS Americas |
Rack & Panel Connectors CHA-0307 | Sager |
Connector Accessories Shell | Avnet America |
Where can I find additional details, specifications and documents for a C53218-000?
Additional datasheets, footprints and schematics for C53218-000 are listed on our Part Details page. You can also find images and similar parts to C53218-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C53218-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C53218-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C53218-000 fall under?
The C53218-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Shielding.
Can I view similar or alternative parts?
You can view similar parts to C53218-000 when available in the Rectangular Connector Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C53218-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C53218-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C53218-000 have stock available?
Authorised distributors including RS Americas, Sager, Farnell and Avnet America have stock available or on a lead time for C53218-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C53218-000 often in real-time on the comparison pages.
What if I can't find stock of C53218-000?
You can fill out our help required form which you can use to request a quote for C53218-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.