Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C50843-000,
9-1202043-0 |
No distributors results available
Weight | .2kg |
---|---|
Color | Black |
Termination Stud Thread | M8 |
Height | 56mm |
Residual Voltage (Nominal Current) | 1.2kV |
Continuous Operating Voltage (Uc) | .28kV |
Discharge Current (Nominal) | 10kA |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | LV Verhead Network |
Minimum Order Quantity | 3 |
Product Availability | Worldwide |
Product Family | LV |
Surge Arrester Class | Type II |
Where can I find additional details, specifications and documents for a C50843-000?
Additional datasheets, footprints and schematics for C50843-000 are listed on our Part Details page. You can also find images and similar parts to C50843-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C50843-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C50843-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C50843-000 fall under?
The C50843-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to C50843-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C50843-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C50843-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C50843-000 have stock available?
There is no stock from authorised distributors for C50843-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C50843-000 often in real-time on the comparison pages.
What if I can't find stock of C50843-000?
You can fill out our help required form which you can use to request a quote for C50843-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.