Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Coil Resistance | 2.88ohm |
Coil Power Continuous | 3W |
Holding Force - Metric | - |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Intermittent |
Product Range | - |
Duty Cycle (%) | 100% |
Solenoid, Open C Frame Pull Intermittent | Newark Electronics |
SOLENOID, OPEN C FRAME PULL INTERMITTENT | element14 |
Where can I find additional details, specifications and documents for a C5-273-B-1?
Additional datasheets, footprints and schematics for C5-273-B-1 are listed on our Part Details page. You can also find images and similar parts to C5-273-B-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C5-273-B-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C5-273-B-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C5-273-B-1 fall under?
The C5-273-B-1 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to C5-273-B-1 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C5-273-B-1 you can contact the distributor directly for product support, shipping queries etc.
Is the C5-273-B-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C5-273-B-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for C5-273-B-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C5-273-B-1 often in real-time on the comparison pages.
What if I can't find stock of C5-273-B-1?
You can fill out our help required form which you can use to request a quote for C5-273-B-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.