Status: | Unknown |
---|---|
Series: | C4G Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 330VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4G Series |
Capacitor Case Style | Axial |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 330V |
Cap, 10Μf, 330Vac, 5%, Pp, Axial | Newark Electronics |
CAP, 10µF, 330VAC, 5%, PP, AXIAL | element14 |
C4C axial polyprop cap,10uF 600V | RS |
C 10uF Polypropylene Film Capacitor 600 V dc +/-5% 34.5mm | KEMET C4GAHUD5100AA3J | RS Americas |
Power Film Capacitor, 10 uF, 330 V, 600 V, � 5%, Metallized PP, Axial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4GAHUD5100AA3J?
Additional datasheets, footprints and schematics for C4GAHUD5100AA3J are listed on our Part Details page. You can also find images and similar parts to C4GAHUD5100AA3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4GAHUD5100AA3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4GAHUD5100AA3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4GAHUD5100AA3J fall under?
The C4GAHUD5100AA3J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4GAHUD5100AA3J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4GAHUD5100AA3J you can contact the distributor directly for product support, shipping queries etc.
Is the C4GAHUD5100AA3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4GAHUD5100AA3J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for C4GAHUD5100AA3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4GAHUD5100AA3J often in real-time on the comparison pages.
What if I can't find stock of C4GAHUD5100AA3J?
You can fill out our help required form which you can use to request a quote for C4GAHUD5100AA3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.