Status: | Unknown |
---|---|
Series: | C4G Series |
RoHS: | Compliant |
Capacitance | 30µF |
---|---|
Voltage Rating | 160VAC |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | C4G Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Cap, Film, Pp, 30Uf, 160Vac, Axial | Newark Electronics |
Capacitor Film 30uF 250V PP 5% Axial 85°C Bulk | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C4GADUD5300AA3J?
Additional datasheets, footprints and schematics for C4GADUD5300AA3J are listed on our Part Details page. You can also find images and similar parts to C4GADUD5300AA3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4GADUD5300AA3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4GADUD5300AA3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4GADUD5300AA3J fall under?
The C4GADUD5300AA3J is listed under Passive Components > Capacitors > Film Capacitors > Power AC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4GADUD5300AA3J when available in the Power AC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4GADUD5300AA3J you can contact the distributor directly for product support, shipping queries etc.
Is the C4GADUD5300AA3J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4GADUD5300AA3J have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for C4GADUD5300AA3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4GADUD5300AA3J often in real-time on the comparison pages.
What if I can't find stock of C4GADUD5300AA3J?
You can fill out our help required form which you can use to request a quote for C4GADUD5300AA3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.