C4GADUD5150AA1J Capacitors by KEMET

CAP, FILM, PP, 15UF, 160VAC, AXIAL

Status: Unknown
Series: C4G Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.15

Distributor Stock
Logo for Newark
Newark
from US$5.00
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.56
100
in stock
Buy Now
Logo for element14
element14
from US$5.18
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.15
9
in stock
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 160VAC
Dielectric Type Metallized PP
Capacitance Tolerance ± 5%
Product Range C4G Series
Capacitor Terminals Axial Leaded
RoHS Compliant Yes

Alternative Descriptions

Cap, Film, Pp, 15Uf, 250Vdc, Axial Rohs Compliant: Yes |Kemet C4GADUD5150AA1J | Newark Electronics
CAP, FILM, PP, 15UF, 250VDC, AXIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4GADUD5150AA1J?

Additional datasheets, footprints and schematics for C4GADUD5150AA1J are listed on our Part Details page. You can also find images and similar parts to C4GADUD5150AA1J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4GADUD5150AA1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4GADUD5150AA1J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4GADUD5150AA1J fall under?

The C4GADUD5150AA1J is listed under Passive Components > Capacitors > Film Capacitors > Power AC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C4GADUD5150AA1J when available in the Power AC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4GADUD5150AA1J you can contact the distributor directly for product support, shipping queries etc.

Is the C4GADUD5150AA1J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C4GADUD5150AA1J have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for C4GADUD5150AA1J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4GADUD5150AA1J often in real-time on the comparison pages.

What if I can't find stock of C4GADUD5150AA1J?

You can fill out our help required form which you can use to request a quote for C4GADUD5150AA1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay