Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 38mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
For Use With | Cree XP-E Series LEDs |
Where can I find additional details, specifications and documents for a C4F12076 IRIS-XP-SCREW?
Additional datasheets, footprints and schematics for C4F12076 IRIS-XP-SCREW are listed on our Part Details page. You can also find images and similar parts to C4F12076 IRIS-XP-SCREW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4F12076 IRIS-XP-SCREW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4F12076 IRIS-XP-SCREW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4F12076 IRIS-XP-SCREW fall under?
The C4F12076 IRIS-XP-SCREW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C4F12076 IRIS-XP-SCREW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4F12076 IRIS-XP-SCREW you can contact the distributor directly for product support, shipping queries etc.
Is the C4F12076 IRIS-XP-SCREW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4F12076 IRIS-XP-SCREW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C4F12076 IRIS-XP-SCREW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4F12076 IRIS-XP-SCREW often in real-time on the comparison pages.
What if I can't find stock of C4F12076 IRIS-XP-SCREW?
You can fill out our help required form which you can use to request a quote for C4F12076 IRIS-XP-SCREW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.