Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 750VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box - Tabs |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 750V |
Film Capacitor 0.33uF, Power, 750 V ac | RS |
Cap, 0.33Μf, 750Vac, 5%, Pp, Radial | Newark Electronics |
CAP, 0.33µF, 750VAC, 5%, PP, RADIAL | element14 |
KEMET Capacitor, Radial | Distrelec |
Where can I find additional details, specifications and documents for a C4BSYBX3330ZBLJ?
Additional datasheets, footprints and schematics for C4BSYBX3330ZBLJ are listed on our Part Details page. You can also find images and similar parts to C4BSYBX3330ZBLJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSYBX3330ZBLJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSYBX3330ZBLJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSYBX3330ZBLJ fall under?
The C4BSYBX3330ZBLJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4BSYBX3330ZBLJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSYBX3330ZBLJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSYBX3330ZBLJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSYBX3330ZBLJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for C4BSYBX3330ZBLJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSYBX3330ZBLJ often in real-time on the comparison pages.
What if I can't find stock of C4BSYBX3330ZBLJ?
You can fill out our help required form which you can use to request a quote for C4BSYBX3330ZBLJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.