C4BSWBX3220ZBFJ Capacitors by KEMET

CAP 0.22µF 700VAC 5% PP RADIAL

Status: Unknown
Series: C4BS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.13

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$12.07
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.45
-
Buy Now
Logo for element14
element14
from US$10.13
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 700VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C4BS Series
Capacitor Case Style Radial Box - Tabs
Capacitor Terminals Quick Connect Snap-In
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating VAC 700V

Alternative Descriptions

KEMET 0 22 2000V | Rapid Electronics
Power Film Capacitor, 0.22 uF, 700 V, 2 kV, ± 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet America
IGBT SNUBBER CAPACITOR | Richardson RFPD
Power Film Capacitor, 0.22 uF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4BSWBX3220ZBFJ?

Additional datasheets, footprints and schematics for C4BSWBX3220ZBFJ are listed on our Part Details page. You can also find images and similar parts to C4BSWBX3220ZBFJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4BSWBX3220ZBFJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSWBX3220ZBFJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4BSWBX3220ZBFJ fall under?

The C4BSWBX3220ZBFJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C4BSWBX3220ZBFJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSWBX3220ZBFJ you can contact the distributor directly for product support, shipping queries etc.

Is the C4BSWBX3220ZBFJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C4BSWBX3220ZBFJ have stock available?

Authorised distributors including Rapid Electronics, Avnet America, element14, Richardson RFPD and Avnet Abacus have stock available or on a lead time for C4BSWBX3220ZBFJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4BSWBX3220ZBFJ often in real-time on the comparison pages.

What if I can't find stock of C4BSWBX3220ZBFJ?

You can fill out our help required form which you can use to request a quote for C4BSWBX3220ZBFJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay