Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 630VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box - Tabs |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 630V |
Cap, 1.5Μf, 630Vac, 5%, Pp, Radial | Newark Electronics |
Capacitor | RS Americas |
KEMET Capacitor, Radial | Distrelec |
CAP, 1.5µF, 630VAC, 5%, PP, RADIAL | Farnell |
Power Film Capacitor, 1.5 uF, 630 V, 1.2 kV, � 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4BSPBX4150ZBLJ?
Additional datasheets, footprints and schematics for C4BSPBX4150ZBLJ are listed on our Part Details page. You can also find images and similar parts to C4BSPBX4150ZBLJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSPBX4150ZBLJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSPBX4150ZBLJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSPBX4150ZBLJ fall under?
The C4BSPBX4150ZBLJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4BSPBX4150ZBLJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSPBX4150ZBLJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSPBX4150ZBLJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSPBX4150ZBLJ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for C4BSPBX4150ZBLJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSPBX4150ZBLJ often in real-time on the comparison pages.
What if I can't find stock of C4BSPBX4150ZBLJ?
You can fill out our help required form which you can use to request a quote for C4BSPBX4150ZBLJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.