Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Prices starting from US$8.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.68
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.65
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$11.54
|
-
|
Buy Now | |
Avnet America
from US$11.46
|
-
|
Buy Now | |
RS Americas
from US$12.66
|
-
|
Buy Now | |
element14
from US$11.04
|
-
|
Buy Now | |
Farnell
from US$10.47
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2µF |
---|---|
Voltage Rating | 600VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box - Tabs |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 600V |
Film Capacitor 2uF, Power, 600 V ac | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, 2Μf, 600Vac, 5%, Pp, Radial | Newark Electronics |
Power Film Capacitor, 2 uF, 600 V, 1 kV, ± 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet America |
Film Capacitors 1000volts 2uF 5% 1000volts 2uF 5% | KEMET C4BSNBX4200ZBLJ | RS Americas |
CAP, 2µF, 600VAC, 5%, PP, RADIAL | element14 |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Power Film Capacitor, 2 uF, 600 V, 1 kV, � 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4BSNBX4200ZBLJ?
Additional datasheets, footprints and schematics for C4BSNBX4200ZBLJ are listed on our Part Details page. You can also find images and similar parts to C4BSNBX4200ZBLJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSNBX4200ZBLJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSNBX4200ZBLJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSNBX4200ZBLJ fall under?
The C4BSNBX4200ZBLJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4BSNBX4200ZBLJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSNBX4200ZBLJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSNBX4200ZBLJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSNBX4200ZBLJ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C4BSNBX4200ZBLJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSNBX4200ZBLJ often in real-time on the comparison pages.
What if I can't find stock of C4BSNBX4200ZBLJ?
You can fill out our help required form which you can use to request a quote for C4BSNBX4200ZBLJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.