Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Solder Lug |
Lead Spacing | 6mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Automotive Qualified |
Capacitor Mounting | Panel |
ESR | 0.0037ohm |
External Depth | 40mm |
External Length / Height | 20mm |
External Width | 41.5mm |
Height | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Voltage Rating V DC | 1kV |
Capacitor, Film, Cap 1 uF, Tol 5%, Snubber, 1000 V | KEMET C4BSNBX4100ZBFJ | RS Americas |
Film Capacitor, C4B Series, 1 F, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant: Yes |Kemet C4BSNBX4100ZBFJ | Newark Electronics |
Power Film Capacitor, 1 uF, 600 V, 1 kV, ± 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet America |
CAP, 1µF, 1 KV, 5%, PP, RADIAL, PANEL | element14 |
Where can I find additional details, specifications and documents for a C4BSNBX4100ZBFJ?
Additional datasheets, footprints and schematics for C4BSNBX4100ZBFJ are listed on our Part Details page. You can also find images and similar parts to C4BSNBX4100ZBFJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSNBX4100ZBFJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSNBX4100ZBFJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSNBX4100ZBFJ fall under?
The C4BSNBX4100ZBFJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4BSNBX4100ZBFJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSNBX4100ZBFJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSNBX4100ZBFJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSNBX4100ZBFJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for C4BSNBX4100ZBFJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSNBX4100ZBFJ often in real-time on the comparison pages.
What if I can't find stock of C4BSNBX4100ZBFJ?
You can fill out our help required form which you can use to request a quote for C4BSNBX4100ZBFJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.