C4ATDBW5600A30J Capacitors by KEMET

CAP 60µF 250V 5% PP RADIAL

Status: Unknown
Series: C4AT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.36

Distributor Stock
Logo for Farnell
Farnell
from US$12.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$13.00
-
Buy Now
Logo for element14
element14
from US$12.19
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 60µF
Voltage Rating 250V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C4AT Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 52.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating V DC 250V

Alternative Descriptions

60 250V |Kemet C4ATDBW5600A30J | Newark Electronics
Power Film Capacitor, 60 uF, 160 V, 250 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America
CAP, 60µF, 250V, 5%, PP, RADIAL | element14
FILM CAPACITOR | Richardson RFPD
Power Film Capacitor, 60 uF, 160 V, 250 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4ATDBW5600A30J?

Additional datasheets, footprints and schematics for C4ATDBW5600A30J are listed on our Part Details page. You can also find images and similar parts to C4ATDBW5600A30J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4ATDBW5600A30J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATDBW5600A30J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4ATDBW5600A30J fall under?

The C4ATDBW5600A30J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C4ATDBW5600A30J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATDBW5600A30J you can contact the distributor directly for product support, shipping queries etc.

Is the C4ATDBW5600A30J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C4ATDBW5600A30J have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Richardson RFPD have stock available or on a lead time for C4ATDBW5600A30J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4ATDBW5600A30J often in real-time on the comparison pages.

What if I can't find stock of C4ATDBW5600A30J?

You can fill out our help required form which you can use to request a quote for C4ATDBW5600A30J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay