Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Capacitance | 3µF |
---|---|
Voltage Rating | 1.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Capacitor 3uF 1500V | RS |
Cap, Film, Aec-Q200, Pp, 3Uf, 1.5Kv, Rad | Newark Electronics |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 3 uF, 5%, 1,500 | KEMET C4AQSBU4300A11J | RS Americas |
KEMET Capacitor, Radial, 3uF, 1.5kVDC, 5% | Distrelec |
CAP, 3µF, 1.5 KV, 5%, PP, RADIAL | Farnell |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a C4AQSBU4300A11J?
Additional datasheets, footprints and schematics for C4AQSBU4300A11J are listed on our Part Details page. You can also find images and similar parts to C4AQSBU4300A11J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQSBU4300A11J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQSBU4300A11J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQSBU4300A11J fall under?
The C4AQSBU4300A11J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQSBU4300A11J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQSBU4300A11J you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQSBU4300A11J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQSBU4300A11J have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for C4AQSBU4300A11J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQSBU4300A11J often in real-time on the comparison pages.
What if I can't find stock of C4AQSBU4300A11J?
You can fill out our help required form which you can use to request a quote for C4AQSBU4300A11J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.