Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 1.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 4Pins |
Cap, 1.5Μf, 1.5 Kv, 5%, Pp, Radial | Newark Electronics |
CAP, 1.5µF, 1.5 KV, 5%, PP, RADIAL | element14 |
Power Film Capacitor, 1.5 uF, 1.5 kV, ± 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 1.5 uF, 5%, 1,5 | KEMET C4AQSBU4150A1XJ | RS Americas |
Power Film Capacitor, 1.5 uF, 1.5 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4AQSBU4150A1XJ?
Additional datasheets, footprints and schematics for C4AQSBU4150A1XJ are listed on our Part Details page. You can also find images and similar parts to C4AQSBU4150A1XJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQSBU4150A1XJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQSBU4150A1XJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQSBU4150A1XJ fall under?
The C4AQSBU4150A1XJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQSBU4150A1XJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQSBU4150A1XJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQSBU4150A1XJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQSBU4150A1XJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for C4AQSBU4150A1XJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQSBU4150A1XJ often in real-time on the comparison pages.
What if I can't find stock of C4AQSBU4150A1XJ?
You can fill out our help required form which you can use to request a quote for C4AQSBU4150A1XJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.