Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Compliant |
Capacitance | 55µF |
---|---|
Voltage Rating | 1.1kV |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
RoHS Compliant | Yes |
Cap, Aec-Q200, 55Uf, 1.1Kv, Film, Radial Rohs Compliant: Yes |Kemet C4AQQEW5550A3AJ | Newark Electronics |
Capacitor, C4AQ, Automotive DC Link, 55 uF, 5%, 1100 VDC, 70C | KEMET C4AQQEW5550A3AJ | RS Americas |
Power Film Capacitor, 55 uF, 1.1 kV, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Asia |
Power Film Capacitor, 55 uF, 1.1 kV, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4AQQEW5550A3AJ?
Additional datasheets, footprints and schematics for C4AQQEW5550A3AJ are listed on our Part Details page. You can also find images and similar parts to C4AQQEW5550A3AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQQEW5550A3AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQQEW5550A3AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQQEW5550A3AJ fall under?
The C4AQQEW5550A3AJ is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQQEW5550A3AJ when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQQEW5550A3AJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQQEW5550A3AJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C4AQQEW5550A3AJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Asia have stock available or on a lead time for C4AQQEW5550A3AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQQEW5550A3AJ often in real-time on the comparison pages.
What if I can't find stock of C4AQQEW5550A3AJ?
You can fill out our help required form which you can use to request a quote for C4AQQEW5550A3AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.