Status: | Unknown |
---|---|
Series: | C4AQ Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
48
in stock
|
Buy Now | |
TTI Europe
from US$2.39
|
3,312
in stock
|
Buy Now | |
Distrelec
from US$3.33
|
1,166
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
8
in stock
|
Buy Now | |
element14
from US$1.82
|
8
in stock
|
Buy Now | |
Farnell
from US$2.33
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
6
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now |
Capacitance | 8µF |
---|---|
Voltage Rating | 800V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AQ Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
KEMET Capacitor, Radial, 8uF, 800VDC, 5% | Distrelec |
Capacitor 8uF 800V | RS |
Cap, 8Μf, 800V, 5%, Pp, Radial | Newark Electronics |
CAP, 8µF, 800V, 5%, PP, RADIAL | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film, Metallized Polypropylene, DC Link, C4AQ, Automotive Grade, 8 uF, 5%, 800 V | KEMET C4AQIBU4800A11J | RS Americas |
Where can I find additional details, specifications and documents for a C4AQIBU4800A11J?
Additional datasheets, footprints and schematics for C4AQIBU4800A11J are listed on our Part Details page. You can also find images and similar parts to C4AQIBU4800A11J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AQIBU4800A11J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AQIBU4800A11J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AQIBU4800A11J fall under?
The C4AQIBU4800A11J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AQIBU4800A11J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AQIBU4800A11J you can contact the distributor directly for product support, shipping queries etc.
Is the C4AQIBU4800A11J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AQIBU4800A11J have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for C4AQIBU4800A11J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AQIBU4800A11J often in real-time on the comparison pages.
What if I can't find stock of C4AQIBU4800A11J?
You can fill out our help required form which you can use to request a quote for C4AQIBU4800A11J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.