Status: | Unknown |
---|---|
Series: | C4AF Series |
RoHS: | Unknown |
Prices starting from US$5.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$5.05 |
12
|
Buy Now | |
Rapid Electronics | US$11.28 |
50
|
Buy Now | |
Newark Electronics | US$7.03 |
43
|
Buy Now | |
Transfer Multisort Elektronik | US$6.65 |
30
|
Buy Now | |
element14 | US$5.77 |
12
|
Buy Now | |
Avnet America | US$9.44 |
-
|
Buy Now | |
RS Americas | US$5.78 |
-
|
Buy Now | |
Distrelec | US$6.59 |
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 310VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | C4AF Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Cap, Film, Aec-Q200, Pp, 15Uf, 310V, Rad | Newark Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 15µF, 310VAC, 10%, PP, RADIAL | element14 |
Power Film Capacitor, 15 uF, 310 V, 630 V, ± 10%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Film Capacitors 310V 15uF LS=37.5mm 10% AEC-Q200 | KEMET C4AF9BW5150A3OK | RS Americas |
KEMET Capacitor, Radial, 15uF, 310VAC, 630VDC, 10% | Distrelec |
Where can I find additional details, specifications and documents for a C4AF9BW5150A3OK?
Additional datasheets, footprints and schematics for C4AF9BW5150A3OK are listed on our Part Details page. You can also find images and similar parts to C4AF9BW5150A3OK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AF9BW5150A3OK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AF9BW5150A3OK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AF9BW5150A3OK fall under?
The C4AF9BW5150A3OK is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AF9BW5150A3OK when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AF9BW5150A3OK you can contact the distributor directly for product support, shipping queries etc.
Is the C4AF9BW5150A3OK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AF9BW5150A3OK have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for C4AF9BW5150A3OK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AF9BW5150A3OK often in real-time on the comparison pages.
What if I can't find stock of C4AF9BW5150A3OK?
You can fill out our help required form which you can use to request a quote for C4AF9BW5150A3OK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.