Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 75mH |
---|---|
DC Current Rating | 1A |
DC Resistance Max | 3ohm |
Inductance Tolerance | -20% to +50% |
Inductor Case Style | Through Hole |
Inductor Type | Choke |
RoHS Compliant | Yes |
Inductor, 75Mh, 1A, + 50%/-20% | Newark Electronics |
C Series 0.3 H -20 to 50 % Tol. 2 A Unshielded Chassis Mount Power Inductor | Future Electronics |
Choke 0.30H/0.75Hat 1.0A/2.0A Split winding w/Leads | Triad Magnetics C-47U | RS Americas |
Where can I find additional details, specifications and documents for a C47U?
Additional datasheets, footprints and schematics for C47U are listed on our Part Details page. You can also find images and similar parts to C47U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C47U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C47U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C47U fall under?
The C47U is listed under Passive Components > Inductors > Fixed Value Inductors.
Can I view similar or alternative parts?
You can view similar parts to C47U when available in the Fixed Value Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C47U you can contact the distributor directly for product support, shipping queries etc.
Is the C47U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C47U have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for C47U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C47U often in real-time on the comparison pages.
What if I can't find stock of C47U?
You can fill out our help required form which you can use to request a quote for C47U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.