Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$50.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.15
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$71.83
|
7
in stock
|
Buy Now | |
element14
from US$63.25
|
7
in stock
|
Buy Now | |
Farnell
from US$50.28
|
7
in stock
|
Buy Now | |
Distrelec
from US$68.71
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.23
|
1
in stock
|
Buy Now | |
RS Americas
from US$77.39
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
C44 Film PP DC Link 180 uF 1500 VDC | RS |
Cap, 180Uf, 1.5Kv, Film, Screw Rohs Compliant: Yes |Kemet C44USGT6180M84K | Newark Electronics |
KEMET DC-Link Capacitor 180uF 1.5kV 10% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a C44USGT6180M84K?
Additional datasheets, footprints and schematics for C44USGT6180M84K are listed on our Part Details page. You can also find images and similar parts to C44USGT6180M84K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44USGT6180M84K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44USGT6180M84K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44USGT6180M84K fall under?
The C44USGT6180M84K is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C44USGT6180M84K when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44USGT6180M84K you can contact the distributor directly for product support, shipping queries etc.
Is the C44USGT6180M84K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C44USGT6180M84K have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for C44USGT6180M84K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44USGT6180M84K often in real-time on the comparison pages.
What if I can't find stock of C44USGT6180M84K?
You can fill out our help required form which you can use to request a quote for C44USGT6180M84K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.